Bosch logo

Bosch KGW36XL30S Freestanding 307 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60850
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch KGW36XL30S Freestanding 307 L Stainless steel:

Bosch KGW36XL30S, 307 L, SN-T, 39 dB, 7 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch KGW36XL30S Freestanding 307 L Stainless steel:

Bosch KGW36XL30S. Total net capacity: 307 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 213 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Fresh zone compartment. Annual energy consumption: 226 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.