Bosch logo

Bosch Serie 6 KGE39BI40 fridge-freezer Freestanding 337 L Chrome, Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47870
Info modified on:
27 May 2024, 11:57:44
Short summary description Bosch Serie 6 KGE39BI40 fridge-freezer Freestanding 337 L Chrome, Stainless steel:

Bosch Serie 6 KGE39BI40, 337 L, 38 dB, 14 kg/24h, Chrome, Stainless steel

Long summary description Bosch Serie 6 KGE39BI40 fridge-freezer Freestanding 337 L Chrome, Stainless steel:

Bosch Serie 6 KGE39BI40. Total net capacity: 337 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 249 L, Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 88 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 156 kWh. Product colour: Chrome, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.