Bosch logo

Bosch KAD90VI20 side-by-side refrigerator Freestanding 533 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45146
Info modified on:
27 May 2024, 13:47:44
Short summary description Bosch KAD90VI20 side-by-side refrigerator Freestanding 533 L Stainless steel:

Bosch KAD90VI20, Freestanding, American door, Stainless steel, 533 L, SN-T, 43 dB

Long summary description Bosch KAD90VI20 side-by-side refrigerator Freestanding 533 L Stainless steel:

Bosch KAD90VI20. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 533 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 370 L, Fridge gross capacity: 380 L. Freezer net capacity: 163 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Cord length: 2,4 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.