Bosch logo

Bosch DWB098J50 cooker hood Wall-mounted Stainless steel 860 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27477
Info modified on:
29 Nov 2024, 15:54:18
Short summary description Bosch DWB098J50 cooker hood Wall-mounted Stainless steel 860 m³/h:

Bosch DWB098J50, 860 m³/h, Ducted/Recirculating, A, A, C, 68 dB

Long summary description Bosch DWB098J50 cooker hood Wall-mounted Stainless steel 860 m³/h:

Bosch DWB098J50. Maximum extraction power: 860 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: A. Type: Wall-mounted, Product colour: Stainless steel, Control type: Sensor. Grease filter type: Metal. Bulb power: 3 W, Number of bulbs: 3 bulb(s), Bulb type: LED. Annual energy consumption: 37,2 kWh, Connected load: 169 W, Energy efficiency class (old): A+

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.