Bosch logo

Bosch GBM 23-2 Professional 4,8 kg

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9020
Info modified on:
09 Mar 2023, 07:41:42
Short summary description Bosch GBM 23-2 Professional 4,8 kg:

Bosch GBM 23-2 Professional, 5 cm, 280 RPM, 640 RPM, 2,8 cm, AC, 1150 W

Long summary description Bosch GBM 23-2 Professional 4,8 kg:

Bosch GBM 23-2 Professional. Drilling diameter in wood (max): 5 cm, Idle speed (1st gear): 280 RPM, Idle speed (2nd gear): 640 RPM. Power source: AC, Input power: 1150 W, Output power: 670 W. Weight: 4,8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.