Beko logo

Beko WTV 8602 XS0X washing machine Front-load 8 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67876
Info modified on:
27 May 2024, 12:30:32
Short summary description Beko WTV 8602 XS0X washing machine Front-load 8 kg 1200 RPM Stainless steel:

Beko WTV 8602 XS0X, Front-load, 8 kg, B, 76 dB, 1200 RPM, 192 kWh

Long summary description Beko WTV 8602 XS0X washing machine Front-load 8 kg 1200 RPM Stainless steel:

Beko WTV 8602 XS0X. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 11000 L. Product colour: Stainless steel. Width: 600 mm, Depth: 540 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.