Beko logo

Beko WMB 71031 PTM washing machine Front-load 7 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124009
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 71031 PTM washing machine Front-load 7 kg 1000 RPM White:

Beko WMB 71031 PTM, Front-load, 7 kg, C, 72 dB, 1000 RPM, 203 kWh

Long summary description Beko WMB 71031 PTM washing machine Front-load 7 kg 1000 RPM White:

Beko WMB 71031 PTM. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 203 kWh, Annual water consumption washing: 9460 L. Product colour: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.