Beko logo

Beko OIM 25500 XP oven 65 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63796
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Beko OIM 25500 XP oven 65 L:

Beko OIM 25500 XP, Electric, 65 L, 2200 W, Rotary, 2 m, 220 - 240 V

Long summary description Beko OIM 25500 XP oven 65 L:

Beko OIM 25500 XP. Oven type: Electric, Total oven(s) interior capacity: 65 L, Grill power: 2200 W. Control type: Rotary, Cord length: 2 m. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power: 3100 W. Bulb power: 15 W. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.