Beko logo

Beko DW451 dishwasher Fully built-in 10 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17852
Info modified on:
27 May 2024, 12:11:44
Short summary description Beko DW451 dishwasher Fully built-in 10 place settings:

Beko DW451, Fully built-in, Stainless steel, Buttons, Cold, Upper, 25 cm

Long summary description Beko DW451 dishwasher Fully built-in 10 place settings:

Beko DW451. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons. Number of place settings: 10 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Intensive, Pre-wash, Quick. Feet adjustment: 10 cm. Water consumption per cycle: 13 L, Energy consumption per cycle: 0,94 kWh, Connected load: 2200 W. Width: 450 mm, Depth: 550 mm, Height: 820 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.