Beko DFN 6837, Freestanding, White, 47 dB, 13 L, 1,05 kWh, 2000 W
Beko DFN 6837. Appliance placement: Freestanding, Door colour: White. Noise level: 47 dB. Water consumption per cycle: 13 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2000 W. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Drying class: A