Beko logo

Beko BSE21030X cooking appliances set Gas Electric

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15914
Info modified on:
29 Nov 2024, 16:41:41
Short summary description Beko BSE21030X cooking appliances set Gas Electric:

Beko BSE21030X, Gas, 4 zone(s), Glass, Black, Rotary, 4 zone(s)

Long summary description Beko BSE21030X cooking appliances set Gas Electric:

Beko BSE21030X. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Glass. Oven type: Electric, Oven net capacity: 66 L, Oven control type: Rotary. Package weight: 39,7 kg, Package depth: 660 mm, Package width: 660 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.