Beko logo

Beko BIM 25301 XCS oven 71 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81133
Info modified on:
04 Mar 2025, 15:22:36
Short summary description Beko BIM 25301 XCS oven 71 L Black, Stainless steel:

Beko BIM 25301 XCS, Medium, Electric, 71 L, 71 L, Built-in, Black, Stainless steel

Long summary description Beko BIM 25301 XCS oven 71 L Black, Stainless steel:

Beko BIM 25301 XCS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary. Clock type: Electronic. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.