Beko logo

Beko RCNE520E31W Freestanding 330 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37832
Info modified on:
27 May 2024, 12:19:19
Short summary description Beko RCNE520E31W Freestanding 330 L White:

Beko RCNE520E31W, 330 L, 44 dB, 6 kg/24h, Fresh zone compartment, White

Long summary description Beko RCNE520E31W Freestanding 330 L White:

Beko RCNE520E31W. Total net capacity: 330 L. Door hinge: Right. Noise level: 44 dB. Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h. Fresh zone compartment. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.