Beko logo

Beko RFNE290E33W Upright freezer Freestanding 250 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1009
Info modified on:
16 Mar 2025, 16:00:10
Short summary description Beko RFNE290E33W Upright freezer Freestanding 250 L White:

Beko RFNE290E33W, 250 L, 20 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Beko RFNE290E33W Upright freezer Freestanding 250 L White:

Beko RFNE290E33W. Freezer net capacity: 250 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 30 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Lamp type: LED. Annual energy consumption: 241 kWh. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.