Beko logo

Beko BU1101 fridge 128 L F White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73124
Info modified on:
27 May 2024, 12:22:08
Short summary description Beko BU1101 fridge 128 L F White:

Beko BU1101, 128 L, 39 dB, F, White

Long summary description Beko BU1101 fridge 128 L F White:

Beko BU1101. Fridge net capacity: 128 L, Noise level: 39 dB. Lamp type: LED. Door hinge: Right. Annual energy consumption: 115 kWh, Energy efficiency class: F. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.