Beko logo

Beko DCU 7330 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74885
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Beko DCU 7330 tumble dryer Freestanding Front-load 7 kg B White:

Beko DCU 7330, Freestanding, Front-load, Condensation, White, Buttons, Rotary, LED

Long summary description Beko DCU 7330 tumble dryer Freestanding Front-load 7 kg B White:

Beko DCU 7330. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Freshen-up. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 3,12 kWh, Annual energy consumption: 504 kWh. Depth: 540 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.