Bang & Olufsen logo

Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Pink 60 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80445
Info modified on:
09 Nov 2023, 13:37:34
Short summary description Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Pink 60 W:

Bang & Olufsen Beosound A1 2nd Gen, 1,52 cm (0.6"), 8,89 cm (3.5"), 60 W, 55 - 20000 Hz, Wired & Wireless, USB Type-C

Long summary description Bang & Olufsen Beosound A1 2nd Gen Stereo portable speaker Pink 60 W:

Bang & Olufsen Beosound A1 2nd Gen. Tweeter diameter: 1,52 cm (0.6"), Woofer diameter (imperial): 8,89 cm (3.5"). RMS rated power: 60 W, Frequency range: 55 - 20000 Hz. Connectivity technology: Wired & Wireless, USB connector type: USB Type-C. Product type: Stereo portable speaker, Product colour: Pink, Housing material: Aluminium, Leather, Polymer. Recommended usage: Mobile phone / Smartphone, Virtual assistant: Amazon Alexa

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.