AudioSonic logo

AudioSonic TFDVD-2022HD TV 47 cm (18.5") HD Black 500 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92771
Info modified on:
10 Oct 2024, 15:31:26
End of life date:
05 Jan 2018
Short summary description AudioSonic TFDVD-2022HD TV 47 cm (18.5") HD Black 500 cd/m²:

AudioSonic TFDVD-2022HD, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description AudioSonic TFDVD-2022HD TV 47 cm (18.5") HD Black 500 cd/m²:

AudioSonic TFDVD-2022HD. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.