AudioSonic CL-1496, Clock, Digital, FM, PLL, 2,29 cm (0.9"), Black, Time
AudioSonic CL-1496. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Display diagonal: 2,29 cm (0.9"). Product colour: Black, Projection function: Time, Coloration: Monochromatic. Power source: AC, AC input voltage: 230 V. Weight: 350 g