ASUS logo

ASUS Z9PE-D8 WS motherboard LGA 2011 (Socket R) SSI EEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133317
Info modified on:
30 Oct 2024, 13:05:40
Short summary description ASUS Z9PE-D8 WS motherboard LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D8 WS, Intel, LGA 2011 (Socket R), Intel® Xeon®, DDR3-SDRAM, 64 GB, Non-ECC

Long summary description ASUS Z9PE-D8 WS motherboard LGA 2011 (Socket R) SSI EEB:

ASUS Z9PE-D8 WS. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Xeon®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.