ASUS Zen AiO Z272SD-XH751T, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 2,51 TB, Windows 10 Pro
ASUS Zen AiO Z272SD-XH751T. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Blue