ASUS X505BA-BR289T, AMD A6, 2,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS X505BA-BR289T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Grey. Weight: 1,68 kg