ASUS X450JB-0053D4200H, Intel® Core™ i5, 2,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS X450JB-0053D4200H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel