ASUS VX2 Lamborghini, Black, Intel® Core™2 Duo, 2,16 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
ASUS VX2 Lamborghini, Black. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce Go 7700 VX. Operating system installed: Windows Vista Ultimate. Weight: 2,8 kg