ASUS logo

ASUS Lamborghini VX1-5E008P, Black Intel® Core™2 Duo T7400 38,1 cm (15") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23414
Info modified on:
30 Jan 2025, 19:29:55
Long product name ASUS Lamborghini VX1-5E008P, Black Intel® Core™2 Duo T7400 38,1 cm (15") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

Lamborghini VX1-5E008P, Black

ASUS Lamborghini VX1-5E008P, Black Intel® Core™2 Duo T7400 38,1 cm (15") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

Unparalleled Fusion of Innovative Concept, Advanced Technology and Astonishing Design
The Lamborghini Notebook Series is the ultimate representation of technology and automobile fusion and a true mobile computing revolution. With design details and special mirror painting finish, the ASUS-Lamborghini VX1 is an extreme and spectacular expression of the ASUS and Lamborghini spirit that, with the look alone, exudes power, speed, strength and beauty.

Next Generation Mobile Computing Performance
The ASUS-Lamborghini VX1 is based on the new Intel® Centrino® Mobile Technology Duo platform. The dual-core processing capabilities of the VX1 offers desktop level computing performance such as faster processing and high quality video/ audio enjoyment while enabling high mobility and better productivity with smaller form factor and longer battery life. The 15" VX1, weighing less than most of the 14" notebooks, is a powerful work machine with superior mobility.

A Cooperation Built on United Business Commitment
ASUS has long been recognized for its high and uncompromised quality standards and this coincides with the relentless fervor in pursuit for design excellence of Lamborghini, established by its founder Ferruccio Lamborghini. Hence, the corporation between the two businesses is based on a mutual commitment to top quality and dedication to exceptional design. The Lamborghini VX1 is a masterpiece that delivers both cutting-edge performance as well as luxurious style.

Design Craftsmanship
The Lamborghini Notebook Series is a true mobile computing revolution. The Industrial Design team at ASUS studied the many series of Lamborghini in order to get the most accurate perception of the Lamborghini spirit. Available in both yellow and black, the Lamborghini VX1 adopts the trademark colors of the Lamborghini logo. With special mirror painting finish, the notebook looks and feels like a supreme supercar.

The designers' incorporated many details inspired by Lamborghini concepts to the notebook. The sharp yet streamlined LCD cover design comes from the dual-compartment 2005 Lamborghini Concept S as well as the unique aerodynamics design of Lamborghini Gallardo. The LED display design is a duplication of the air diffuser mesh of Murcielago Barchetta Concept. The Lamborghini VX1 is an extreme and spectacular expression of the ASUS and Lamborghini spirit that, with the look alone, exudes power, speed, strength and beauty.

Zero Bright Dot LCD Policy Guarantees Highest Display Quality
The highest display quality is promised with the Zero Bright Dot LCD policy. An exchange is guaranteed with no questions asked, even if only one bright dot is found.

The Slim, Lightweight 15-inch Notebook
The ASUS VX1 is an ultra slim and super light 15-inch notebook measuring at 2.5cm in thinness. It is characterised by a refined and elegant design that represents the most comprehensive solution for professionals who demand functionality and cutting-edge performance.

Dual core, Double Power
Equipped with the latest dual core technology, the VX1 provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it Enhanced performance on floating-point intensive applications such as gaming, digital music, digital photography and video editing.

The latest 3D processing Power
Incorporated with the NVidia GeForce Go7400VX delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming.

Short summary description ASUS Lamborghini VX1-5E008P, Black Intel® Core™2 Duo T7400 38,1 cm (15") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

ASUS Lamborghini VX1-5E008P, Black, Intel® Core™2 Duo, 2,16 GHz, 38,1 cm (15"), 1400 x 1050 pixels, 2 GB, 160 GB

Long summary description ASUS Lamborghini VX1-5E008P, Black Intel® Core™2 Duo T7400 38,1 cm (15") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 7400 VX Windows XP Professional:

ASUS Lamborghini VX1-5E008P, Black. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2,16 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 7400 VX. Operating system installed: Windows XP Professional. Weight: 2,43 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.