ASUS VivoPC VC60-B013M, 2,5 GHz, Intel® Core™ i5, i5-3210M, 4 GB, 500 GB, FreeDOS
ASUS VivoPC VC60-B013M. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3210M. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black