ASUS Vivo AiO V222UAK-BA054R, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 256 GB, Windows 10 Pro
ASUS Vivo AiO V222UAK-BA054R. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Gold