ASUS Zenbook UX303LN-DB71T, Intel® Core™ i7, 2 GHz, 33,8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
ASUS Zenbook UX303LN-DB71T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Brown, Stainless steel