ASUS Zenbook 13 UM325UA-KG111T, AMD Ryzen™ 5, 2,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Zenbook 13 UM325UA-KG111T. Product type: Ultrabook, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey