ASUS logo

ASUS U6S-2P036E laptop Intel® Core™2 Duo T7700 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47361
Info modified on:
23 Jan 2025, 18:55:40
Short summary description ASUS U6S-2P036E laptop Intel® Core™2 Duo T7700 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Business:

ASUS U6S-2P036E, Intel® Core™2 Duo, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description ASUS U6S-2P036E laptop Intel® Core™2 Duo T7700 30,7 cm (12.1") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Business:

ASUS U6S-2P036E. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Business. Weight: 1,57 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.