ASUS logo

ASUS Transformer Mini T103HAF-GR027T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Gold, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87025
Info modified on:
22 Jan 2025, 04:52:32
Short summary description ASUS Transformer Mini T103HAF-GR027T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Gold, White:

ASUS Transformer Mini T103HAF-GR027T, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Mini T103HAF-GR027T laptop Intel Atom® x5-Z8350 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen WXGA 4 GB LPDDR3-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Gold, White:

ASUS Transformer Mini T103HAF-GR027T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Gold, White

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.