ASUS logo

ASUS Transformer Book T100TAL-BING-DK031B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17619
Info modified on:
10 Aug 2024, 10:54:20
Short summary description ASUS Transformer Book T100TAL-BING-DK031B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey:

ASUS Transformer Book T100TAL-BING-DK031B, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100TAL-BING-DK031B laptop Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Wi-Fi 4 (802.11n) Windows 8.1 with Bing Grey:

ASUS Transformer Book T100TAL-BING-DK031B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: Windows 8.1 with Bing. Product colour: Grey

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.