ASUS Vivobook S15 S510UQ-BQ001T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 10 Home
ASUS Vivobook S15 S510UQ-BQ001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® 940MX. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1,7 kg