ASUS logo

ASUS Rampage II GENE Socket B (LGA 1366) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92691
Info modified on:
30 Oct 2024, 13:09:06
Short summary description ASUS Rampage II GENE Socket B (LGA 1366) micro ATX:

ASUS Rampage II GENE, Intel, Socket B (LGA 1366), Intel® Core™ i7, 24 GB, Non-ECC, 0, 1, 10

Long summary description ASUS Rampage II GENE Socket B (LGA 1366) micro ATX:

ASUS Rampage II GENE. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C, Networking features: Gigabit. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.