ASUS logo

ASUS R510JK-DM011H-12 laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 12 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20539
Info modified on:
23 Jan 2025, 18:46:46
Short summary description ASUS R510JK-DM011H-12 laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 12 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS R510JK-DM011H-12, Intel® Core™ i5, 2,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 756 GB

Long summary description ASUS R510JK-DM011H-12 laptop Intel® Core™ i5 i5-4200H 39,6 cm (15.6") HD 12 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® GeForce® GTX 850M Windows 8.1 Grey, Silver:

ASUS R510JK-DM011H-12. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.