ASUS R417WA-GA033TS, AMD E, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB
ASUS R417WA-GA033TS. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-6110, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 S. Product colour: Blue