ASUS logo

ASUS Q526FA-BI7T10 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 16 GB 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20959
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Q526FA-BI7T10 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 16 GB 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q526FA-BI7T10, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description ASUS Q526FA-BI7T10 laptop Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen Full HD 16 GB 1,13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

ASUS Q526FA-BI7T10. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.