ASUS logo

ASUS PRIME H310-PLUS R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20171
Info modified on:
30 Oct 2024, 13:07:03
Short summary description ASUS PRIME H310-PLUS R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) ATX:

ASUS PRIME H310-PLUS R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i9, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description ASUS PRIME H310-PLUS R2.0 motherboard Intel® H310 LGA 1151 (Socket H4) ATX:

ASUS PRIME H310-PLUS R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i9. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.