ASUS logo

ASUS PB258Q LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93498
Info modified on:
30 Dec 2024, 17:23:47
Short summary description ASUS PB258Q LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black:

ASUS PB258Q, 63,5 cm (25"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description ASUS PB258Q LED display 63,5 cm (25") 2560 x 1440 pixels Quad HD Black:

ASUS PB258Q. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.