ASUS P7P55-M, Intel, LGA 1156 (Socket H), 16 GB, 0, 1, 10, micro ATX, Intel® P55
ASUS P7P55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. RAID levels: 0, 1, 10. Motherboard form factor: micro ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels