ASUS logo

ASUS P5N32-SLI SE Deluxe LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55788
Info modified on:
04 Apr 2019, 06:06:34
Short summary description ASUS P5N32-SLI SE Deluxe LGA 775 (Socket T) ATX:

ASUS P5N32-SLI SE Deluxe, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 0+1, 5, Gigabit LAN, ATX

Long summary description ASUS P5N32-SLI SE Deluxe LGA 775 (Socket T) ATX:

ASUS P5N32-SLI SE Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, 5. Networking features: Gigabit LAN. Motherboard form factor: ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.