ASUS logo

ASUS P5LD2 SE Motherboard LGA 775 (Socket T) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301328
Info modified on:
04 Apr 2019, 05:45:23
Short summary description ASUS P5LD2 SE Motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2 SE Motherboard, Intel, LGA 775 (Socket T), 4 GB, 4 MB, RTL8111B PCI-E Gigabit LAN controller, ATX

Long summary description ASUS P5LD2 SE Motherboard LGA 775 (Socket T) ATX:

ASUS P5LD2 SE Motherboard. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: RTL8111B PCI-E Gigabit LAN controller. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: ADI AD1986A. Width: 305 mm, Depth: 190 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.