ASUS logo

ASUS P5E3 Premium/WiFi-AP @n LGA 775 (Socket T) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32897
Info modified on:
30 Oct 2024, 13:11:06
Short summary description ASUS P5E3 Premium/WiFi-AP @n LGA 775 (Socket T) ATX:

ASUS P5E3 Premium/WiFi-AP @n, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 10, Gigabit LAN, WiFi

Long summary description ASUS P5E3 Premium/WiFi-AP @n LGA 775 (Socket T) ATX:

ASUS P5E3 Premium/WiFi-AP @n. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: Gigabit LAN, WiFi. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.