ASUS logo

ASUS N76VZ-V2G-T1026 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61405
Info modified on:
22 Jan 2025, 05:55:59
Short summary description ASUS N76VZ-V2G-T1026 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium:

ASUS N76VZ-V2G-T1026, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), DDR3-SDRAM, 750 GB, Windows 7 Home Premium

Long summary description ASUS N76VZ-V2G-T1026 Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium:

ASUS N76VZ-V2G-T1026. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 7 Home Premium. Weight: 3,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.