ASUS N76VZ-V2G-T1023V-BE, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 8 GB, 2 TB, Windows 7 Home Premium
ASUS N76VZ-V2G-T1023V-BE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 650M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,6 kg