ASUS logo

ASUS VivoTab Note 8 M80TA-0031BZ3740 tablet Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53382
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoTab Note 8 M80TA-0031BZ3740 tablet Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS VivoTab Note 8 M80TA-0031BZ3740, 20,3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1, Black

Long summary description ASUS VivoTab Note 8 M80TA-0031BZ3740 tablet Intel Atom® 64 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS VivoTab Note 8 M80TA-0031BZ3740. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,26 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 380 g. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.