ASUS logo

ASUS K556UA-Q32K-CB laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") HD 6 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31028
Info modified on:
22 Jan 2025, 06:23:13
Short summary description ASUS K556UA-Q32K-CB laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") HD 6 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Brown:

ASUS K556UA-Q32K-CB, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS K556UA-Q32K-CB laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") HD 6 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Brown:

ASUS K556UA-Q32K-CB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Brown. Weight: 2,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.