ASUS K53U-SX168V, AMD E, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Home Premium
ASUS K53U-SX168V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,6 kg