ASUS logo

ASUS K401UQ-FA120D laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Grey, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44825
Info modified on:
01 Feb 2025, 05:37:25
Short summary description ASUS K401UQ-FA120D laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Grey, Metallic:

ASUS K401UQ-FA120D, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS K401UQ-FA120D laptop Intel® Core™ i5 i5-7200U 35,6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX FreeDOS Grey, Metallic:

ASUS K401UQ-FA120D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Grey, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.