ASUS logo

ASUS VivoPC K31CLG-0061A505GTT PC Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78039
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS VivoPC K31CLG-0061A505GTT PC Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower Black:

ASUS VivoPC K31CLG-0061A505GTT, 2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-ROM, Windows 10 Home

Long summary description ASUS VivoPC K31CLG-0061A505GTT PC Intel® Core™ i3 i3-5005U 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Tower Black:

ASUS VivoPC K31CLG-0061A505GTT. Processor frequency: 2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5005U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920MX. Operating system installed: Windows 10 Home. Power supply: 90 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.